Texas Instruments INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers INA129MDREP

Description
Enhanced Product Precision, Low Power Instrumentation Amplifiers 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Precision, Low Power Instrumentation Amplifiers 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Dallas, TX, United States
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers
INA129MDREP
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers INA129MDREP
Enhanced Product Precision, Low Power Instrumentation Amplifiers 8-SOIC -55 to 125

Enhanced Product Precision, Low Power Instrumentation Amplifiers 8-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Operational Amplifier IC
687-INA129MDREP
18V SOIC Operational Amplifier IC 687-INA129MDREP
1-Ch Instrumentation Amp, ±18V, 8-Pin SOIC, SMT Product overview: INA129MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129MDREP can be used for catalog matching and distributor lookup.

1-Ch Instrumentation Amp, ±18V, 8-Pin SOIC, SMT Product overview: INA129MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25555-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25555-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25555-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25555-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25555-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25555-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25555-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25555-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25555-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129MDREP - 1045434-INA129MDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129MDREP
1045434-INA129MDREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129MDREP 1045434-INA129MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1045434-INA129MDREP Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045434-INA129MDREP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA129MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA129MDREP
Instrumentation, OP Amps, Buffer Amps INA129MDREP
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA129MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA129MDREP
Instrumentation, OP Amps, Buffer Amps INA129MDREP
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129MDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA129MDREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA129MDREP
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA129MDREP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA129MDREP
Instrumentation, OP Amps, Buffer Amps INA129MDREP
INA129-EP ENHANCED PRODUCT PRECI

INA129-EP ENHANCED PRODUCT PRECI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA129MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA129MDREP
Integrated Circuits (ICs) - Linear - Amplifiers INA129MDREP
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA129MDREP 687-INA129MDREP 296-25555-6-ND 1045434-INA129MDREP INA129MDREP INA129MDREP INA129MDREP INA129MDREP
Product Name INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129MDREP Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5612IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers