Texas Instruments INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA210AIDCKRG4

Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA210AIDCKRG4 - Texas Instruments
Dallas, TX, United States
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA210AIDCKRG4
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA210AIDCKRG4
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
26V 14kHz Operational Amplifier IC
687-INA210AIDCKRG4
26V 14kHz Operational Amplifier IC 687-INA210AIDCKRG4
Zero-Drift Current Shunt Monitor IC, 26V, 14kHz BW, 35uV Vos, SC Package Product overview: INA210AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210AIDCKRG4 can be used for catalog matching and distributor lookup.

Zero-Drift Current Shunt Monitor IC, 26V, 14kHz BW, 35uV Vos, SC Package Product overview: INA210AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210AIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA210AIDCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA210AIDCKRG4-ND
Instrumentation, Op Amps, Buffer Amps INA210AIDCKRG4-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210AIDCKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA210AIDCKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA210AIDCKRG4
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA210AIDCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA210AIDCKRG4
Instrumentation, OP Amps, Buffer Amps INA210AIDCKRG4
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA210AIDCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA210AIDCKRG4
Integrated Circuits (ICs) - Linear - Amplifiers INA210AIDCKRG4
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA210AIDCKRG4 687-INA210AIDCKRG4 INA210AIDCKRG4-ND INA210AIDCKRG4 INA210AIDCKRG4 INA210AIDCKRG4
Product Name INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 26V 14kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SC70,UQFN Tape and Reel SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 3 volts 2.7 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers