Texas Instruments INA152 Single-Supply Difference Amplifier INA152EA/2K5

Description
Single-Supply Difference Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply Difference Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA152 Single-Supply Difference Amplifier - INA152EA/2K5 - Texas Instruments
Dallas, TX, United States
INA152 Single-Supply Difference Amplifier
INA152EA/2K5
INA152 Single-Supply Difference Amplifier INA152EA/2K5
Single-Supply Difference Amplifier 8-VSSOP -40 to 85

Single-Supply Difference Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
800kHz Operational Amplifier IC
687-INA152EA/2K5
800kHz Operational Amplifier IC 687-INA152EA/2K5
Diff Amp, 800kHz BW, 1.5mV Vos, 80dB CMRR, VSSOP Product overview: INA152EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA152EA/2K5 can be used for catalog matching and distributor lookup.

Diff Amp, 800kHz BW, 1.5mV Vos, 80dB CMRR, VSSOP Product overview: INA152EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA152EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5 - 001806-INA152EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5
001806-INA152EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5 001806-INA152EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001806-INA152EA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 800kHz Amplifier Type: Differential Slew Rate: 0.4 V/μs Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 20 V, ±1.35 V to 10 V Operating Supply Current: 500μA Channel Output Current: 12mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001806-INA152EA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Differential
Slew Rate: 0.4 V/μs
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 20 V, ±1.35 V to 10 V
Operating Supply Current: 500μA
Channel Output Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37634-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37634-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37634-6-ND
Differential Amplifier 1 Circuit 8-VSSOP

Differential Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37634-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37634-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37634-1-ND
Differential Amplifier 1 Circuit 8-VSSOP

Differential Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37634-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37634-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37634-2-ND
Differential Amplifier 1 Circuit 8-VSSOP

Differential Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA152EA/2K5
Differential Amplifiers INA152EA/2K5
Differential Amplifiers Single-Supply

Differential Amplifiers Single-Supply

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA152EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA152EA/2K5
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA152EA/2K5
Instrumentation, OP Amps, Buffer Amps INA152EA/2K5
Differential Amplifier 1 Circuit 8-VSSOP

Differential Amplifier 1 Circuit 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA152EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA152EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA152EA/2K5
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA152EA/2K5
Instrumentation, OP Amps, Buffer Amps INA152EA/2K5
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL - 815-INA152EA/2K5 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL
815-INA152EA/2K5
TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL 815-INA152EA/2K5
TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL

TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA152EA/2K5 687-INA152EA/2K5 001806-INA152EA/2K5 296-37634-6-ND INA152EA/2K5 INA152EA/2K5 INA152EA/2K5 INA152EA/2K5 INA152EA/2K5 815-INA152EA/2K5
Product Name INA152 Single-Supply Difference Amplifier 800kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/2K5 Instrumentation, Op Amps, Buffer Amps Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL
Standards and Certifications RoHS
Package Type VSSOP Tape and Reel SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 20 volts 2.7 to 20 volts 20 volts 2.7 volts 10 volts
Quiescent Current (IQ) 500 microamps
Unlock Full Specs
to access all available technical data