Texas Instruments INA149 High Common Mode Voltage Difference Amplifier INA149AIDR

Description
High Common Mode Voltage Difference Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
High Common Mode Voltage Difference Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA149 High Common Mode Voltage Difference Amplifier - INA149AIDR - Texas Instruments
Dallas, TX, United States
INA149 High Common Mode Voltage Difference Amplifier
INA149AIDR
INA149 High Common Mode Voltage Difference Amplifier INA149AIDR
High Common Mode Voltage Difference Amplifier 8-SOIC -40 to 125

High Common Mode Voltage Difference Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30028-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30028-6-ND
Instrumentation, Op Amps, Buffer Amps 296-30028-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30028-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30028-1-ND
Instrumentation, Op Amps, Buffer Amps 296-30028-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30028-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30028-2-ND
Instrumentation, Op Amps, Buffer Amps 296-30028-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AIDR - 001804-INA149AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AIDR
001804-INA149AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AIDR 001804-INA149AIDR
Manufacturer: Texas Instruments Win Source Part Number: 001804-INA149AIDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500kHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 350μV Family Name: INA149 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 810μA Channel Output Current: 25mA Alternative Parts (Cross-Reference): INA149AID; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001804-INA149AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 350μV
Family Name: INA149
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 810μA
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): INA149AID;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 500kHz SOIC Operational Amplifier IC
687-INA149AIDR
300V 500kHz SOIC Operational Amplifier IC 687-INA149AIDR
Diff Amp IC | 300V In | 500kHz BW | 90dB CMRR | 8-SOIC Product overview: INA149AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300V, 500kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA149AIDR can be used for catalog matching and distributor lookup.

Diff Amp IC | 300V In | 500kHz BW | 90dB CMRR | 8-SOIC Product overview: INA149AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300V, 500kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA149AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA149AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA149AIDR
Instrumentation, OP Amps, Buffer Amps INA149AIDR
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA149AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA149AIDR
Instrumentation, OP Amps, Buffer Amps INA149AIDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Differential OpAmps - INA149AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Differential OpAmps
INA149AIDR
Operational Amplifier/Comparator >> Differential OpAmps INA149AIDR
500kHz 350uV Single SOIC-8 Differential OpAmps ROHS

500kHz 350uV Single SOIC-8 Differential OpAmps ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA149AIDR
Differential Amplifiers INA149AIDR
Differential Amplifiers High Common Mode Vltg Diff Amp

Differential Amplifiers High Common Mode Vltg Diff Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA149AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA149AIDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA149AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA149AIDR
Integrated Circuits (ICs) - Linear - Amplifiers INA149AIDR
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA149AIDR 296-30028-6-ND 001804-INA149AIDR 687-INA149AIDR INA149AIDR INA149AIDR INA149AIDR INA149AIDR INA149AIDR INA149AIDR
Product Name INA149 High Common Mode Voltage Difference Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AIDR 300V 500kHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Differential OpAmps Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount SOIC Surface Mount
Source Current (IS) 0.8100 milliamps 0.8100 milliamps 0.8100 milliamps 0.8100 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 10-OUT 24-Pin SOIC Tube - 815-CDC2351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers