Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD -40 to 85
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Differential Amplifier 1 Circuit Differential 8-HVSSOP
150MHz Diff Op Amp, 650V/µs Slew Rate, 30V Supply, 8-Pin HTSSOP Product overview: THS4151IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 650V, 30V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 650V, 30V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4151IDGN can be used for catalog matching and distributor lookup.
Differential Amplifiers Fully Differential I/O High Slew Rate
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
SP Amp DIFF AMP Single ±16.5V/33V 8-Pin HVSSOP EP Tube
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4151IDGN | THS4151IDGN | 296-34224-5-ND | 687-THS4151IDGN | THS4151IDGN | THS4151IDGN | THS4151IDGN | 815-THS4151IDGN | THS4151IDGN |
| Product Name | THS4151 Fully Differential Input/Output High Slew Rate Amplifier | Instrumentation, Op Amps, Buffer Amps | 150MHz 650V 30V HTSSOP Operational Amplifier IC | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | SP Amp DIFF AMP Single ±16.5V/33V 8-Pin HVSSOP EP Tube | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Source Current (IS) | 17.5 milliamps | 17.5 milliamps | 17.5 milliamps |