Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD -40 to 85
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers Fully Differential I/O High Slew Rate
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4151IDGNG4 | THS4151IDGNG4-ND | THS4151IDGNG4 | THS4151IDGNG4 | THS4151IDGNG4 | THS4151IDGNG4 |
| Product Name | THS4151 Fully Differential Input/Output High Slew Rate Amplifier | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Source Current (IS) | 17.5 milliamps | 17.5 milliamps | 17.5 milliamps | |||
| Slew Rate | 650 V/µs | 650 V/µs | 6.50E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |