Texas Instruments GD75232 Multiple RS-232 Drivers And Receivers GD75232N

Description
Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GD75232 Multiple RS-232 Drivers And Receivers - GD75232N - Texas Instruments
Dallas, TX, United States
GD75232 Multiple RS-232 Drivers And Receivers
GD75232N
GD75232 Multiple RS-232 Drivers And Receivers GD75232N
Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70

Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - GD75232N - 1040924-GD75232N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GD75232N
1040924-GD75232N
Interface - Interface - Drivers, Receivers, Transceivers - GD75232N 1040924-GD75232N
Manufacturer: Texas Instruments Win Source Part Number: 1040924-GD75232N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 5V, ±7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1040924-GD75232N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-GD75232N
5V Interface Transceiver IC 710-GD75232N
RS-232 Bus Transceiver, 3 Drivers, 5 Receivers, 5V, 120Kbps, PDIP Product overview: GD75232N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232N can be used for catalog matching and distributor lookup.

RS-232 Bus Transceiver, 3 Drivers, 5 Receivers, 5V, 120Kbps, PDIP Product overview: GD75232N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - GD75232N - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDIP20

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDIP20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
GD75232N
RS-232 Interface IC GD75232N
RS-232 Interface IC Mult RS232 Driver

RS-232 Interface IC Mult RS232 Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number GD75232N 1040924-GD75232N 710-GD75232N GD75232N GD75232N
Product Name GD75232 Multiple RS-232 Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - GD75232N 5V Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31MJ-SMD - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers