Texas Instruments DS14C88 Quad CMOS Line Driver DS14C88N

Description
Quad CMOS Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad CMOS Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C88 Quad CMOS Line Driver - DS14C88N - Texas Instruments
Dallas, TX, United States
DS14C88 Quad CMOS Line Driver
DS14C88N
DS14C88 Quad CMOS Line Driver DS14C88N
Quad CMOS Line Driver 14-PDIP 0 to 70

Quad CMOS Line Driver 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-DS14C88N
Quad Interface Transceiver IC 710-DS14C88N
QUAD LINE DRIVER, PDIP14 Product overview: DS14C88N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C88N can be used for catalog matching and distributor lookup.

QUAD LINE DRIVER, PDIP14 Product overview: DS14C88N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C88N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C88N - 080671-DS14C88N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C88N
080671-DS14C88N
Interface - Interface - Drivers, Receivers, Transceivers - DS14C88N 080671-DS14C88N
Manufacturer: Texas Instruments Win Source Part Number: 080671-DS14C88N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 4.5 V to 12.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080671-DS14C88N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS14C88N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS14C88N
Drivers, Receivers, Transceivers DS14C88N
IC DRIVER 4/0 14DIP

IC DRIVER 4/0 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C88N 710-DS14C88N 080671-DS14C88N DS14C88N
Product Name DS14C88 Quad CMOS Line Driver Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS14C88N Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Driver
# of Rx 0 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC PDIP DIP; 14-DIP DIP; 14-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS36276 FailSafe Multipoint Transceiver - DS36276MX/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details