Quad CMOS Receiver 14-SOIC
Quad CMOS Receiver, 5V, 0.02Mbps, SOIC Product overview: DS14C89AMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C89AMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112963-DS14C89AMX/NO
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC RECEIVER 0/4 14SOIC
RS-232 Interface IC Quad CMOS Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS14C89AMX/NOPB | 710-DS14C89AMX/NOPB | 112963-DS14C89AMX/NOPB | DS14C89AMX/NOPB | DS14C89AMX/NOPB |
| Product Name | DS14C89 Quad CMOS Receiver | Quad 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS14C89AMX/NOPB | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | |||
| Data Rate | 20 kbps | 20 to ? kbps | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 75 C (32 to 167 F) |