The DS99R101 is a 3-40 MHz DC-balanced 24-bit LVDS serializer that converts a 24-bit parallel bus into a serial LVDS stream with embedded clock information, reducing PCB and connector complexity. It is packaged in a 48-pin TQFP and operates with a 3.3V ±10% supply voltage over a temperature range of 0°C to +70°C. The device features internal DC balancing, support for AC-coupled interfaces, individual power-down control, and an 8 kV HBM ESD tolerance. All LVCMOS inputs include internal pull-downs, and output edge rates are optimized to minimize EMI and simultaneous switching output effects.
3-40MHz DC-Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS99R101VSX/NOPB | DS99R101VSX/NOPB-ND |
| Product Name | DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 48-TQFP |
| Logic Family | FPD-Link LVDS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | 3.3V |