3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN
960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS99R104TSQ/NOPB | DS99R104TSQ/NOPBTR-ND |
| Product Name | DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP,WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |