Texas Instruments LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface LMH0050SQX/NOPB

Description
HD, SD, DVB-ASI SDI Serializer with LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
HD, SD, DVB-ASI SDI Serializer with LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface - LMH0050SQX/NOPB - Texas Instruments
Dallas, TX, United States
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface
LMH0050SQX/NOPB
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface LMH0050SQX/NOPB
HD, SD, DVB-ASI SDI Serializer with LVDS Interface 48-WQFN -40 to 85

HD, SD, DVB-ASI SDI Serializer with LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - LMH0050SQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0050SQX/NOPB-ND
Serializers, Deserializers LMH0050SQX/NOPB-ND
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)

2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0050SQX/NOPB LMH0050SQX/NOPB-ND
Product Name LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS881 8 input, wide 10-34V digital-input serializer with Parity for industrial digital inputs - SN65HVS881PWP - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel - DS92LX1622SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105SQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers