Texas Instruments DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer DS99R101VS/NOPB

Description
3-40MHz DC-Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC-Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer - DS99R101VS/NOPB - Texas Instruments
Dallas, TX, United States
DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer
DS99R101VS/NOPB
DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer DS99R101VS/NOPB
3-40MHz DC-Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70

3-40MHz DC-Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - DS99R101VS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R101VS/NOPB-ND
Serializers, Deserializers DS99R101VS/NOPB-ND
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R101VS/NOPB DS99R101VS/NOPB-ND
Product Name DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0031 Digital Video Deserializer/Descrambler w/ Video & Ancillary Data FIFOs - LMH0031VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family 10/20 bit
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R106SQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers