Texas Instruments CLC020 SMPTE 259M Digital Video Serializer with Integrated Cable Driver CLC020BCQ/NOPB

Description
SMPTE 259M Digital Video Serializer with Integrated Cable Driver 28-PLCC 0 to 70
Request a Quote Datasheet
Description
SMPTE 259M Digital Video Serializer with Integrated Cable Driver 28-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLC020 SMPTE 259M Digital Video Serializer with Integrated Cable Driver - CLC020BCQ/NOPB - Texas Instruments
Dallas, TX, United States
CLC020 SMPTE 259M Digital Video Serializer with Integrated Cable Driver
CLC020BCQ/NOPB
CLC020 SMPTE 259M Digital Video Serializer with Integrated Cable Driver CLC020BCQ/NOPB
SMPTE 259M Digital Video Serializer with Integrated Cable Driver 28-PLCC 0 to 70

SMPTE 259M Digital Video Serializer with Integrated Cable Driver 28-PLCC 0 to 70

Buy Now Datasheet
Serializers, Deserializers - 296-43410-5-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-43410-5-ND
Serializers, Deserializers 296-43410-5-ND
400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)

400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number CLC020BCQ/NOPB 296-43410-5-ND
Product Name CLC020 SMPTE 259M Digital Video Serializer with Integrated Cable Driver Serializers, Deserializers
Package Type Other; PLCC Other; 28-LCC (J-Lead)
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124QVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB925QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers