Texas Instruments DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer DS90UR904QSQE/NOPB

Description
10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer
DS90UR904QSQE/NOPB
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer DS90UR904QSQE/NOPB
10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105

10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-51104-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-51104-2-ND
Serializers, Deserializers 296-51104-2-ND
903Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)

903Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR904QSQE/NOPB 296-51104-2-ND
Product Name DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSJQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB903QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32ELX0421SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers