The DS90UB901Q is a serializer for FPD-Link III interface designed for automotive camera systems, transmitting 16-bit image data and bidirectional I2C control over a single differential pair. It operates with a 10 MHz to 43 MHz pixel clock, supports data throughput up to 688 Mbps, and includes integrated termination resistors and programmable GPIOs. The device uses DC-balanced coding for AC-coupled interconnects and supports up to 10 meters of shielded twisted-pair cable. It is packaged in a 32-pin WQFN (5 mm × 5 mm) and operates from a single 1.8 V supply with a temperature range of −40°C to +105°C. The part is AEC-Q100 Grade 2 qualified and compliant with ISO 10605 and IEC 61000-4-2 ESD standards.
10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 32-WQFN -40 to 105
688Mbps Serializer 14 Input 1 Output 32-WQFN (5x5)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB901QSQ/NOPB | 296-40102-2-ND |
| Product Name | DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |