3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS99R103TVS/NOPB | DS99R103TVS/NOPB-ND |
| Product Name | DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP,WQFN | TQFP; Other; 48-TQFP |
| Logic Family | FPD-Link LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |