Texas Instruments SCAN921260 six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST SCAN921260UJB/NOPB

Description
six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921260 six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST - SCAN921260UJB/NOPB - Texas Instruments
Dallas, TX, United States
SCAN921260 six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST
SCAN921260UJB/NOPB
SCAN921260 six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST SCAN921260UJB/NOPB
six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85

six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST 196-NFBGA -40 to 85

Buy Now Datasheet
Serializers, Deserializers - 296-43368-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-43368-ND
Serializers, Deserializers 296-43368-ND
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921260UJB/NOPB 296-43368-ND
Product Name SCAN921260 six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST Serializers, Deserializers
Package Type Other; NFBGA Other; 196-LBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUF - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion - CLC021AVGZ-3.3/NOPB - Texas Instruments
Specs
Package Type Other; QFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers