Texas Instruments LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface LMH0051SQX/NOPB

Description
HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface - LMH0051SQX/NOPB - Texas Instruments
Dallas, TX, United States
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface
LMH0051SQX/NOPB
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface LMH0051SQX/NOPB
HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85

HD, SD, DVB-ASI SDI Deserializer with LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - LMH0051SQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0051SQX/NOPB-ND
Serializers, Deserializers LMH0051SQX/NOPB-ND
2.97Gbps Deserializer 2 Input 4 Output 48-WQFN (7x7)

2.97Gbps Deserializer 2 Input 4 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0051SQX/NOPB LMH0051SQX/NOPB-ND
Product Name LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB902QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz - DS92LV18TVV/NOPB - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925ATRHSRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details