Texas Instruments CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion CLC021AVGZ-5.0/NOPB

Description
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70
Request a Quote Datasheet
Description
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion - CLC021AVGZ-5.0/NOPB - Texas Instruments
Dallas, TX, United States
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion
CLC021AVGZ-5.0/NOPB
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion CLC021AVGZ-5.0/NOPB
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70

SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - CLC021AVGZ-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
CLC021AVGZ-5.0/NOPB-ND
Serializers, Deserializers CLC021AVGZ-5.0/NOPB-ND
400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number CLC021AVGZ-5.0/NOPB CLC021AVGZ-5.0/NOPB-ND
Product Name CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion Serializers, Deserializers
Package Type Other; QFP QFP; Other; 44-QFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R106VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV8028 8 Channel 10:1 Serializer - DS92LV8028TUF/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers