Texas Instruments DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH925ATRHSTQ1

Description
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925ATRHSTQ1 - Texas Instruments
Dallas, TX, United States
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP
DS90UH925ATRHSTQ1
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH925ATRHSTQ1
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105

5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UH925ATRHSTQ1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UH925ATRHSTQ1-ND
Serializers, Deserializers DS90UH925ATRHSTQ1-ND
2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UH925ATRHSTQ1 DS90UH925ATRHSTQ1-ND
Product Name DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer - DS90UR124QVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921226HSM - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers