Texas Instruments DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer DS90UR904QSQ/NOPB

Description
10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer
DS90UR904QSQ/NOPB
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer DS90UR904QSQ/NOPB
10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105

10 - 43MHz 18 Bit Color FPD-Link II Deserializer 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UR904QSQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UR904QSQ/NOPBTR-ND
Serializers, Deserializers DS90UR904QSQ/NOPBTR-ND
903Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)

903Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR904QSQ/NOPB DS90UR904QSQ/NOPBTR-ND
Product Name DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

LM2502 Mobile Pixel Link (MPL) Display Interface Serializer and Deserializer - LM2502SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family MPL
View Details
2 suppliers
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0412SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers