Texas Instruments DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer DS90UR124QVS/NOPB

Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105
Request a Quote Datasheet
Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer - DS90UR124QVS/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer
DS90UR124QVS/NOPB
DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer DS90UR124QVS/NOPB
5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105

5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UR124QVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UR124QVS/NOPB-ND
Serializers, Deserializers DS90UR124QVS/NOPB-ND
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)

1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR124QVS/NOPB DS90UR124QVS/NOPB-ND
Product Name DS90UR124-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 64-TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LX1621 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX1621SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers