5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UH925ATRHSJQ1 | DS90UH925ATRHSJQ1-ND |
| Product Name | DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |