The LMH0341 is a 3 Gbps SDI deserializer with loopthrough and LVDS interface, designed for video applications such as cameras, DVRs, and editing systems. It supports SMPTE 259M, SMPTE 292M, SMPTE 424M, and DVB-ASI standards. The device operates from a 3.3 V supply, dissipates 590 mW at 3 Gbps with loopthrough disabled, and includes an integrated cable driver and clock data recovery. It features a 5-bit LVDS interface, SMBus configuration, and requires no external VCO or clock. Packaged in a 48-pin WQFN, it is rated for operation from -40°C to +85°C.
3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Serdes |
| Product Number | LMH0341SQE/NOPB |
| Product Name | LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface |
| Package Type | Other; WQFN |