Texas Instruments DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer DS99R102VS/NOPB

Description
3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer - DS99R102VS/NOPB - Texas Instruments
Dallas, TX, United States
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer
DS99R102VS/NOPB
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer DS99R102VS/NOPB
3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70

3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - DS99R102VS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R102VS/NOPB-ND
Serializers, Deserializers DS99R102VS/NOPB-ND
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R102VS/NOPB DS99R102VS/NOPB-ND
Product Name DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R104TVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer - DS90UR906QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90CR483A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR483AVJD/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers