Texas Instruments DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB926QSQE/NOPB

Description
5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105
Request a Quote Datasheet
Description
5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
DS90UB926QSQE/NOPB
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB926QSQE/NOPB
5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105

5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-38938-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-38938-2-ND
Serializers, Deserializers 296-38938-2-ND
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet
Serializers, Deserializers - 296-38938-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-38938-1-ND
Serializers, Deserializers 296-38938-1-ND
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet
Serializers, Deserializers - 296-38938-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-38938-6-ND
Serializers, Deserializers 296-38938-6-ND
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB926QSQE/NOPB 296-38938-2-ND
Product Name DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 60-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0071SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSJQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer - DS99R102VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers