Texas Instruments DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB926QSQ/NOPB

Description
5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105
Request a Quote Datasheet
Description
5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
DS90UB926QSQ/NOPB
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB926QSQ/NOPB
5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105

5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-42667-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42667-2-ND
Serializers, Deserializers 296-42667-2-ND
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet
Serializers, Deserializers - 296-42667-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42667-6-ND
Serializers, Deserializers 296-42667-6-ND
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet
Serializers, Deserializers - 296-42667-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42667-1-ND
Serializers, Deserializers 296-42667-1-ND
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB926QSQ/NOPB 296-42667-2-ND
Product Name DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 60-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data