Texas Instruments DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer DS90UB914ATRHSRQ1

Description
25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105
Request a Quote Datasheet
Description
25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSRQ1 - Texas Instruments
Dallas, TX, United States
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer
DS90UB914ATRHSRQ1
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer DS90UB914ATRHSRQ1
25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105

25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-46271-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-46271-1-ND
Serializers, Deserializers 296-46271-1-ND
1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-46271-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-46271-2-ND
Serializers, Deserializers 296-46271-2-ND
1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-46271-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-46271-6-ND
Serializers, Deserializers 296-46271-6-ND
1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB914ATRHSRQ1 296-46271-1-ND
Product Name DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93ADGGR - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV0421 10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface - DS92LV0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface - LMH0050SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR484AVJD/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers