10MHz - 135MHz LVDS Serdes Transmitter 56-TSSOP -40 to 85
3.78Gbps Serializer 28 Input 4 Output 56-TSSOP
3.78Gbps Serializer 28 Input 4 Output 56-TSSOP
3.78Gbps Serializer 28 Input 4 Output 56-TSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN65LVDS93ADGGR | 296-39188-6-ND |
| Product Name | SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter | Serializers, Deserializers |
| Package Type | Other; TSSOP,BGA MICROSTAR JUNIOR | Other; "56-TFSOP (0.240"", 6.10mm Width)" |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |