Full Duplex Serializer/De-Serial
175Mbps Serializer/Deseriali
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN75LVDT1422PAG | 296-18076-ND |
| Product Name | SN75LVDT1422 Full Duplex Serializer/De-Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP |
| Logic Family | LVDS,LVTTL | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 3.3V |