Low Power Dual Pixel FPD-Link (LVDS) Serializer 92-VQFN-MR -10 to 70
5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90C187LFX/NOPB | DS90C187LFX/NOPB-ND |
| Product Name | DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN-MR | Other; 92-VFQFN Dual Rows, Exposed Pad |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 1.8V |