The DS90C241 is a 24-bit FPD-Link II serializer that converts a 24-bit parallel bus into a single LVDS serial stream with embedded clock information for automotive display and camera systems. It operates with a 5-MHz to 35-MHz clock range and supports up to 10-meter shielded twisted-pair cable transmission with user-defined pre-emphasis. The device features internal DC-balancing, a clock and data recovery circuit, and a LOCK output for data integrity. It is packaged in a 48-pin TQFP with a body size of 7.00 mm × 7.00 mm, operates from a 3.3 V ± 10% supply, and is rated for a temperature range of -40°C to 105°C. The part meets AEC-Q100 compliance and is ESD tolerant above 8 kV HBM.
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90C241IVSX/NOPB | DS90C241IVSX/NOPB-ND |
| Product Name | DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 48-TQFP |
| Logic Family | FPD-Link LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 3.3V |