10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 32-WQFN -40 to 105
688Mbps Serializer 14 Input 1 Output 32-WQFN (5x5)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB901QSQE/NOPB | DS90UB901QSQE/NOPBTR-ND |
| Product Name | DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |