Texas Instruments SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access SCAN921224SLC/NOPB

Description
20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
Request a Quote Datasheet
Description
20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921224SLC/NOPB - Texas Instruments
Dallas, TX, United States
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access
SCAN921224SLC/NOPB
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access SCAN921224SLC/NOPB
20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85

20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SCAN921224SLC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN921224SLC/NOPB-ND
Serializers, Deserializers SCAN921224SLC/NOPB-ND
660Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)

660Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921224SLC/NOPB SCAN921224SLC/NOPB-ND
Product Name SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access Serializers, Deserializers
Package Type Other; NFBGA Other; 49-LFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921821 Dual 18-Bit Serializer with Pre-Emphasis, IEEE 1149.1 (JTAG), and At-Speed BIST - SCAN921821TSM/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0411SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers