Texas Instruments DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer DS90C124QVSX/NOPB

Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124QVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer
DS90C124QVSX/NOPB
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer DS90C124QVSX/NOPB
5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105

5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90C124QVSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90C124QVSX/NOPB-ND
Serializers, Deserializers DS90C124QVSX/NOPB-ND
840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90C124QVSX/NOPB DS90C124QVSX/NOPB-ND
Product Name DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST - SCAN928028TUF/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UH929-Q1 720p FPD-Link III Serializer - DS90UH929TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers