Texas Instruments DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer DS99R106SQX/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R106SQX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer
DS99R106SQX/NOPB
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer DS99R106SQX/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN 0 to 70

3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN 0 to 70

Buy Now Datasheet
Serializers, Deserializers - 296-42674-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42674-2-ND
Serializers, Deserializers 296-42674-2-ND
960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)

960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R106SQX/NOPB 296-42674-2-ND
Product Name DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer Serializers, Deserializers
Package Type Other; TQFP,WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS880 8 input, nominal 24V digital-input serializer for industrial digital inputs - SN65HVS880PWPRG4 - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS92LV0421 10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface - DS92LV0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUFX/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers