Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
200Kbps Isolated RS-485/422 Transceiver, Half-Duplex, SOIC Product overview: ISO3082DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3082DWR can be used for catalog matching and distributor lookup.
ISO RS485/422 0.2MBPS 2.5KVRMS
Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr
200Kbps 2/2 SOIC-16-300mil RS-485/RS-422 ICs ROHS
RS422/RS485 TXRX, 200KBPS, SOIC-16; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TXRX/ISO HALF 2/2 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO3082DWR | 710-ISO3082DWR | ISO3082DWR | ISO3082DWR | ISO3082DWR | 26AJ6894 | ISO3082DWR |
| Product Name | ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers | Isolated SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Digital Isolators | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Rs422/rs485 Txrx, 200Kbps, Soic-16; Device Type Texas Instruments | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver, Isolated | Terminators; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 3.15V ~ 5.5V, 4.5V ~ 5.5V | Other; 3.15V~5.5V | Other; 3.15V | Other | ||
| Data Rate | 200 kbps | 200 kbps | 200 kbps | 200 kbps |