The DS26C31TM is a quad differential line driver with tri-state outputs, designed for digital data transmission over balanced lines in RS-422 applications. It operates from a single 5-V supply and accepts TTL/CMOS input levels. The device is housed in a 16-pin SOIC package with body dimensions of 9.90 mm × 3.91 mm and supports an operating temperature range of -40°C to 85°C. It features low quiescent current and meets EIA standard RS-422 requirements, excluding one test method exception. All inputs are protected against electrostatic discharge.
CMOS Quad TRI-STATE Differential Line Drivers 16-SOIC -40 to 85
4-Bit CMOS RS-422 Line Driver, 16-SOIC, Industrial Product overview: DS26C31TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C31TM can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS26C31TM | 710-DS26C31TM | DS26C31TM |
| Product Name | DS26C31T CMOS Quad TRI-STATE Differential Line Drivers | Industrial SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Driver |
| # of Tx | 4 # | ||
| # of Rx | 0 # | ||
| Data Rate | 30000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |