Texas Instruments AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31CD

Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CD - Texas Instruments
Dallas, TX, United States
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver
AM26LV31CD
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31CD
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V 30mA SOIC Interface Transceiver IC
710-AM26LV31CD
Quad 3.3V 30mA SOIC Interface Transceiver IC 710-AM26LV31CD
Quad RS-422 Line Driver, 3.3V, 30mA, SOIC Product overview: AM26LV31CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 30mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, 30mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CD can be used for catalog matching and distributor lookup.

Quad RS-422 Line Driver, 3.3V, 30mA, SOIC Product overview: AM26LV31CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 30mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, 30mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CD - 081911-AM26LV31CD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CD
081911-AM26LV31CD
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CD 081911-AM26LV31CD
Manufacturer: Texas Instruments Win Source Part Number: 081911-AM26LV31CD Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081911-AM26LV31CD
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Line Driver, Quad Diff, 26Lv31; Device Type Texas Instruments - 33AH3697 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Driver, Quad Diff, 26Lv31; Device Type Texas Instruments
33AH3697
Ic, Line Driver, Quad Diff, 26Lv31; Device Type Texas Instruments 33AH3697
IC, LINE DRIVER, QUAD DIFF, 26LV31; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, LINE DRIVER, QUAD DIFF, 26LV31; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31CD 710-AM26LV31CD 081911-AM26LV31CD 33AH3697
Product Name AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver Quad 3.3V 30mA SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CD Ic, Line Driver, Quad Diff, 26Lv31; Device Type Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN74ALVCH16501 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVCH16501ZQLR - Texas Instruments
Specs
Technology ALVC
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M96G4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers