Texas Instruments DS485 Low-Power RS-485/RS-422 Multipoint Transceiver DS485TM/NOPB

Description
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485TM/NOPB - Texas Instruments
Dallas, TX, United States
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver
DS485TM/NOPB
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver DS485TM/NOPB
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC -40 to 85

Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1356786-DS485TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1356786-DS485TM/NOPB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1356786-DS485TM/NOPB
Win Source Part Number: 1356786-DS485TM/NOPB Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: DS485 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Data Rate: 2.5Mbps Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70 mV

Win Source Part Number: 1356786-DS485TM/NOPB
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: DS485
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Data Rate: 2.5Mbps
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70 mV

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-DS485TM/NOPB
5V SOIC Interface Transceiver IC 710-DS485TM/NOPB
RS-485/422 Transceiver, 2.5Mbps, 5V, 1-Ch, SOIC Product overview: DS485TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS485TM/NOPB can be used for catalog matching and distributor lookup.

RS-485/422 Transceiver, 2.5Mbps, 5V, 1-Ch, SOIC Product overview: DS485TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS485TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS485TM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS485TM/NOPB
Drivers, Receivers, Transceivers DS485TM/NOPB
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS485TM/NOPB 1356786-DS485TM/NOPB 710-DS485TM/NOPB DS485TM/NOPB
Product Name DS485 Low-Power RS-485/RS-422 Multipoint Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BMX/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers