Texas Instruments GD75232 Multiple RS-232 Drivers And Receivers GD75232PWG4

Description
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWG4 - Texas Instruments
Dallas, TX, United States
GD75232 Multiple RS-232 Drivers And Receivers
GD75232PWG4
GD75232 Multiple RS-232 Drivers And Receivers GD75232PWG4
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70

Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWG4 - 204426-GD75232PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWG4
204426-GD75232PWG4
Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWG4 204426-GD75232PWG4
Manufacturer: Texas Instruments Win Source Part Number: 204426-GD75232PWG4 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 5V, ±7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 204426-GD75232PWG4
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-GD75232PWG4
TSSOP Interface Transceiver IC 710-GD75232PWG4
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70 Product overview: GD75232PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232PWG4 can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70 Product overview: GD75232PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number GD75232PWG4 204426-GD75232PWG4 710-GD75232PWG4
Product Name GD75232 Multiple RS-232 Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWG4 TSSOP Interface Transceiver IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CM - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
# of Tx 2 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details