The DRV8860PWPR is an octal low-side driver with a serial interface, housed in a 16-pin HTSSOP package measuring 5.00mm × 4.40mm. It supports an 8V to 38V supply voltage range and can deliver up to 330mA per channel when all eight channels are active, with a maximum of 560mA per single channel. Integrated protection includes overcurrent, overtemperature, and undervoltage lockout, along with individual channel fault reporting via a serial interface. It is rated for operation from -40°C to 85°C.
Octal Low-Side Driver with Serial Interface 16-HTSSOP -40 to 85
Octal Low-Side Motor Driver, 38V, 0.3A, Serial Control, 16-HTSSOP Product overview: DRV8860PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38V, 0.3A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 38V, 0.3A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8860PWPR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS SPI 16-HTSSOP
Unipolar Motor Driver NMOS SPI 16-HTSSOP
Unipolar Motor Driver NMOS SPI 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1168611-DRV8860PWPR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MTR DRV UNIPLR 8-38V 16HTSSOP
Unipolar Motor Driver NMOS SPI 16-HTSSOP
IC MTR DRV UNIPLR 8-38V 16HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8860PWPR | 744-DRV8860PWPR | 296-40084-2-ND | 1168611-DRV8860PWPR | DRV8860PWPR | DRV8860PWPR | DRV8860PWPR |
| Product Name | DRV8860 Octal Low-Side Driver with Serial Interface | 38V 0.3A HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8860PWPR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 38 volts | 8 to 38 volts | |||||
| Peak Current | 0.5660 amps | 0.3300 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |