The DRV8848 is a dual H-bridge motor driver designed for driving one or two DC motors, a bipolar stepper motor, or other loads in home appliances and mechatronic applications. It operates within a supply voltage range of 4 to 18V and can deliver up to 2A of current per output, with a maximum of 4A in parallel mode when properly heat-sinked at 12V and 25°C. The device features a PWM control interface for easy integration with controller circuits and includes a low-power sleep mode that reduces quiescent current to 3µA. Protection features such as undervoltage lockout (UVLO), overcurrent protection (OCP), thermal shutdown (TSD), and a fault indication pin (nFAULT) are integrated to enhance reliability. The DRV8848 is packaged in a thermally-enhanced HTSSOP (16) package, measuring 5.00mm x 6.40mm, and is suitable for applications requiring robust motor control solutions.
2A Dual H-Bridge Motor Driver (PWM Control) 16-HTSSOP -40 to 85
18-V, 2-A dual H-bridge motor driver with current regulation 16-HTSSOP -40 to 85 Product overview: DRV8848PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8848PWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
IC MTR DRV BIPOLR 4-18V 16HTSSOP
MOTOR DRIVER, H-BRIDGE, 1A, HTSSOP-16; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
IC MTR DRV BIPOLR 4-18V 16HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8848PWP | 9009854P | 1629795 | 744-DRV8848PWP | 296-38514-5-ND | DRV8848PWP | 28AH2512 | DRV8848PWP | DRV8848PWP |
| Product Name | DRV8848 2A Dual H-Bridge Motor Driver (PWM Control) | Motor Driver ICs | Motor Driver ICs | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, H-Bridge, 1A, Htssop-16; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | MCU | MCU | ||||||
| Configuration | PCB Mount | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| DC Input | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | ||||||
| Peak Current | 2 amps | 4 amps |