2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Unipolar Motor Driver Power MOSFET Parallel 16-HTSSOP
Unipolar Motor Driver Power MOSFET Parallel 16-HTSSOP
Unipolar Motor Driver Power MOSFET Parallel 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 014628-DRV8803PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 8.2 V to 60 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Family Name: DRV8803
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 60 V
Alternative Parts (Cross-Reference): DRV8803DW; DRV8803DWR; DRV8803PWP;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
60V 2.3A Quad Low-Side Motor Driver IC, PWM, HTSSOP Product overview: DRV8803PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60V, 2.3A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, 60V, 2.3A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8803PWPR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 16-HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8803PWPR | 296-36583-2-ND | 014628-DRV8803PWPR | 744-DRV8803PWPR | DRV8803PWPR | DRV8803PWPR | DRV8803PWPR |
| Product Name | DRV8803 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8803PWPR | Quad 60V 2.3A HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | 60 volts | |||
| Peak Current | 2 amps | 1 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |