The DRV8811 is a stepper motor controller IC with two H-bridge drivers and an integrated microstepping indexer for up to 1/8-step resolution, designed for printers, scanners, and automated equipment. It supports step and direction control, operates from an 8-V to 38-V supply, and delivers up to 1.9 A per winding with a combined MOSFET on-resistance of 1.0 Ω at 25°C. The device is packaged in a 28-pin HTSSOP with an exposed thermal pad, measuring 9.70 mm by 4.40 mm, and operates from -40°C to 85°C. Protection features include overcurrent, thermal shutdown, and undervoltage lockout.
1.9A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
Stepper Motor Driver IC, 2.5A, 38V, HTSSOP Product overview: DRV8811PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.5A, 38V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.5A, 38V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8811PWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 090791-DRV8811PWP
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.9A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): DRV8811PWPR; MTD1361-7101; MTD1361;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Industrial, Robotics, Motor Drive & Control
Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
IC MOTOR CTRL, STEPPER, 2.5A, HTSSOP-28; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.5A; Output Voltage:24V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 3-5.5V 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8811PWP | 744-DRV8811PWP | 296-25379-5-ND | 090791-DRV8811PWP | DRV8811PWP | 28AH2498 | DRV8811PWP |
| Product Name | DRV8811 1.9A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) | Stepper 2.5A 38V HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8811PWP | Motor Drivers, Controllers | Ic Motor Ctrl, Stepper, 2.5A, Htssop-28; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 38 volts | 38 volts | 3 to 6 volts | 3 to 6 volts | 8 to 38 volts | ||
| Peak Current | 1.9 amps | ||||||
| Communication | Logic | Logic |