Texas Instruments DRV8846 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) DRV8846RGET

Description
1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8846 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8846RGET - Texas Instruments
Dallas, TX, United States
DRV8846 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl)
DRV8846RGET
DRV8846 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) DRV8846RGET
1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 24-VQFN -40 to 85

1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 24-VQFN -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-37986-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-37986-6-ND
Motor Drivers, Controllers 296-37986-6-ND
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-37986-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-37986-2-ND
Motor Drivers, Controllers 296-37986-2-ND
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - 296-37986-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-37986-1-ND
Motor Drivers, Controllers 296-37986-1-ND
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Stepper VQFN Motor Driver IC
744-DRV8846RGET
Stepper VQFN Motor Driver IC 744-DRV8846RGET
18-V, 1.4-A bipolar stepper motor driver with 1/32 microstepping and smart tune adaptive decay 24-VQFN -40 to 85 Product overview: DRV8846RGET from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8846RGET can be used for catalog matching and distributor lookup.

18-V, 1.4-A bipolar stepper motor driver with 1/32 microstepping and smart tune adaptive decay 24-VQFN -40 to 85 Product overview: DRV8846RGET from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8846RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1372115-DRV8846RGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1372115-DRV8846RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1372115-DRV8846RGET
Win Source Part Number: 1372115-DRV8846RGET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: DRV8846 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Stepper Motors REACH Status: REACH Unaffected ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 4V ~ 18V Output Configuration: Half Bridge (4) Current - Output: 1.4A Interface: Step/Direction Voltage - Load: 4V ~ 18V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/32

Win Source Part Number: 1372115-DRV8846RGET
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8846
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Stepper Motors
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4V ~ 18V
Output Configuration: Half Bridge (4)
Current - Output: 1.4A
Interface: Step/Direction
Voltage - Load: 4V ~ 18V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/32

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - DRV8846RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8846RGET
PMIC - Motor Drivers, Controllers DRV8846RGET
IC MOTOR DRIVER PAR 24VQFN

IC MOTOR DRIVER PAR 24VQFN

Supplier's Site Datasheet
Motor Driver, H-Bridge, 1.4A, Vqfn-24; Motor Type Texas Instruments - 28AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, H-Bridge, 1.4A, Vqfn-24; Motor Type Texas Instruments
28AH2511
Motor Driver, H-Bridge, 1.4A, Vqfn-24; Motor Type Texas Instruments 28AH2511
MOTOR DRIVER, H-BRIDGE, 1.4A, VQFN-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:18V; Operating TemperatureRoHS Compliant: Yes

MOTOR DRIVER, H-BRIDGE, 1.4A, VQFN-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:18V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8846RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8846RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8846RGET
IC MOTOR DRIVER PAR 24VQFN

IC MOTOR DRIVER PAR 24VQFN

Supplier's Site
Motor Drivers, Controllers - DRV8846RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8846RGET
Motor Drivers, Controllers DRV8846RGET
Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Stepper Motor Drives DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV8846RGET 296-37986-6-ND 744-DRV8846RGET 1372115-DRV8846RGET DRV8846RGET 28AH2511 DRV8846RGET DRV8846RGET
Product Name DRV8846 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) Motor Drivers, Controllers Stepper VQFN Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, H-Bridge, 1.4A, Vqfn-24; Motor Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 4 to 18 volts 4 to 18 volts 4 to 18 volts 4 to 18 volts
Peak Current 1.4 amps 1.4 amps
Communication Step/Direction Step/Direction
Unlock Full Specs
to access all available technical data

Similar Products

DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
6 suppliers
DRV8835 1.5A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver w/ Dual Supplies (PWM or PH/EN Ctrl) - DRV8835DSSR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) - DRV8837DSGT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers