1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) 16-HTSSOP -40 to 85
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
10.8-V, 1-A dual H-bridge motor driver with current regulation 16-HTSSOP -40 to 85 Product overview: DRV8833CPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8833CPWPR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET PWM 16-HTSSOP
IC MOTOR DRIVER PAR
IC MOTOR DRIVER PAR
MOTOR DRIVER, H-BRIDGE, 1A, HTSSOP-16; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:10.8V; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8833CPWPR | 296-40078-2-ND | 744-DRV8833CPWPR | DRV8833CPWPR | DRV8833CPWPR | DRV8833CPWPR | 26AJ5723 |
| Product Name | DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, H-Bridge, 1A, Htssop-16; Motor Type Texas Instruments |
| Product | Pulse Width Modulation Drive | ||||||
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 3 to 11 volts | 3 to 11 volts | 3 to 11 volts | ||||
| Peak Current | 1 amps | 0.7000 amps |