5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) 28-HTSSOP -40 to 85
45V 3.5A H-Bridge Motor Driver IC HTSSOP Product overview: DRV8842PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 45V, 3.5A, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 45V, 3.5A, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8842PWP can be used for catalog matching and distributor lookup.
5A DC/Stepper Motor Driver HTSSOP28
5A DC/Stepper Motor Driver HTSSOP28
5A DC/Stepper Motor Driver HTSSOP28
Manufacturer: Texas Instruments
Win Source Part Number: 1168608-DRV8842PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
IC MTR DRVR BIPLR 8.2-45V 28SSOP
Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
STEPPER MOTOR DRIVER, 5A, 28HTSSOP; Motor Type:DC; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:3.3V; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:8.2V; Supply Voltage Max:45V; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8842PWP | 744-DRV8842PWP | 7422876 | 7422876P | 1168608-DRV8842PWP | 296-28917-5-ND | DRV8842PWP | DRV8842PWP | DRV8842PWP | 28AH2510 |
| Product Name | DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) | H-Bridge 45V 3.5A HTSSOP Motor Driver IC | Motor Driver ICs | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - DRV8842PWP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Stepper Motor Driver, 5A, 28Htssop; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||||
| DC Input | 8 to 45 volts | 45 volts | 8 to 45 volts | 8 to 45 volts | ||||||
| Peak Current | 5 amps | 3.5 amps | ||||||||
| PC-Based Bus | Parallel |