1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) 8-WSON -40 to 85
Motor Driver NMOS PWM 8-WSON (2x2)
Motor Driver NMOS PWM 8-WSON (2x2)
Motor Driver NMOS PWM 8-WSON (2x2)
11-V, 1.8-A H-bridge motor driver 8-WSON -40 to 85 Product overview: DRV8837DSGT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8837DSGT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 849357-DRV8837DSGT
Features: Motor Driver
Package: Reel - TR
Family Name: DRV8837
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34786-6, 296-34786-1, -296-34786-1-ND, 296-34786-2
Texas Instruments,DRV8837D
Low-Voltage H-Bridge Driver 1.8A WSON8EP
IC MOTOR DRIVER PAR 8WSON
Motor Driver NMOS PWM 8-WSON (2x2)
IC, MOTOR DRIVER, H-BRIDGE, WSON-8, REEL; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
IC, MOTOR DRIVER, H-BRIDGE, WSON-8, REEL; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER PAR 8WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8837DSGT | 296-34786-1-ND | 744-DRV8837DSGT | 849357-DRV8837DSGT | 8136497P | 1627674 | DRV8837DSGT | DRV8837DSGT | 33AH3936 | DRV8837DSGT |
| Product Name | DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) | Motor Drivers, Controllers | H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8837DSGT | Motor Driver ICs | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Ic, Motor Driver, H-Bridge, Wson-8, Reel; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | MCU | MCU | |||||||
| Configuration | PCB Mount | PCB Mount; 8-WFDFN Exposed Pad | PCB Mount | PCB Mount; Other; Surface mount | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| DC Input | 2 to 11 volts | 2 to 7 volts | 11 volts | 11 volts | 11 volts | 2 to 7 volts | ||||
| Peak Current | 1.8 amps | 1.8 amps |